Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E21B16S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E21B16S
MIL Spec Connector - MIL-DTL-38999 I MS27467E21B16S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 16C 16#16 SKT PLUG

LJT 16C 16#16 SKT PLUG

Buy Now
 - Amphenol MS27467E21B16S - PEI-Genesis
Philadelphia, PA, United States
LJT 16C 16#16 SKT PLUG

LJT 16C 16#16 SKT PLUG

Buy Now
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Industrial - 85K1087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Industrial
85K1087
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Industrial 85K1087
CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E21B16S MS27467E21B16S Amphenol MS27467E21B16S 85K1087
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers