Amphenol Industrial Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Industrial MS27467E19F35P

Description
LJT 66C 66#22D PIN PLUG
Request a Quote
Description
LJT 66C 66#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E19F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 66C 66#22D PIN PLUG

LJT 66C 66#22D PIN PLUG

Buy Now
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Industrial - 39K4091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Industrial
39K4091
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Industrial 39K4091
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E19F35P 39K4091
Product Name Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details