Amphenol Industrial Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial MS27467E17F8P

Description
LJT 8C 8#16 PIN PLUG
Request a Quote
Description
LJT 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17F8P - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 PIN PLUG

LJT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial - 57K8636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial
57K8636
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial 57K8636
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17F8P 57K8636
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data