Amphenol Industrial Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial MS27467E17F6S

Description
LJT 6C 6#12 SKT PLUG
Request a Quote
Description
LJT 6C 6#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17F6S - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT PLUG

LJT 6C 6#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 6C 6#12 SKT PLUG

LJT 6C 6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial - 96J5957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
96J5957
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial 96J5957
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17F6S MS27467E17F6S 96J5957
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details