Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial MS27467E17F26S

Description
LJT 66C 66#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 66C 66#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17F26S - PEI-Genesis
Philadelphia, PA, United States
LJT 66C 66#22D SKT PLUG

LJT 66C 66#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 26C 26#20 SKT PLUG

LJT 26C 26#20 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial - 95K5641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
95K5641
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial 95K5641
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17F26S MS27467E17F26S 95K5641
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
AC Micro (Dual Key) receptacle - 888R-M4AC2-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAS7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
BrightConnX™ Rugged MRD - MRDBN02M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
2 suppliers