Amphenol Industrial Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial MS27467E17B6SA-LC

Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote
Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17B6SA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT WALL RECP

LJT 6C 6#12 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial - 96J5950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
96J5950
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial 96J5950
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17B6SA-LC 96J5950
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details