Amphenol Aerospace Corporation Circular Connector Assemblies MS27467E17B6S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467E17B6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E17B6S-ND
Circular Connector Assemblies 1178-MS27467E17B6S-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27467E17B6S - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT PLUG

LJT 6C 6#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E17B6S
MIL Spec Connector - MIL-DTL-38999 I MS27467E17B6S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 6C 6#12 SKT PLUG

LJT 6C 6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 96J5949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
96J5949
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 96J5949
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467E17B6S-ND Amphenol MS27467E17B6S MS27467E17B6S MS27467E17B6S 96J5949
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers