Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467E17B35P

Description
LJT 55C 55#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 55C 55#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17B35P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN PLUG

LJT 55C 55#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E17B35P
MIL Spec Connector - MIL-DTL-38999 I MS27467E17B35P
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27467E17B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E17B35P-ND
Circular Connector Assemblies 1178-MS27467E17B35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 60K6292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
60K6292
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 60K6292
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Series Connector, 55 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2211 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 55 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
96AJ2211
Mil Series Connector, 55 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace 96AJ2211
MIL SERIES CONNECTOR, 55 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 55 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17B35P MS27467E17B35P 1178-MS27467E17B35P-ND 60K6292 96AJ2211
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Assemblies Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace Mil Series Connector, 55 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details