Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial MS27467E17B35P-LC

Description
LJT 55C 55#22D PIN WALL RECP
Request a Quote
Description
LJT 55C 55#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LJT 55C 55#22D PIN WALL RECP

LJT 55C 55#22D PIN WALL RECP

Buy Now
 - Amphenol MS27467E17B35P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN WALL RECP

LJT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial - 96J5945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial
96J5945
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial 96J5945
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E17B35P-LC Amphenol MS27467E17B35P-LC 96J5945
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details