Amphenol Corporation Circular Connector, Plug, 15-5, Cable; Military Specification Amphenol MS27467E15F5S-LC

Description
LJT 5C 5#16 SKT PLUG
Request a Quote
Description
LJT 5C 5#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector, Plug, 15-5, Cable, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates five contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The product is RoHS compliant, ensuring it meets environmental regulations. This connector is suitable for applications requiring high reliability and performance in demanding environments, making it a viable option for aerospace and military projects.

Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector, Plug, 15-5, Cable, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates five contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The product is RoHS compliant, ensuring it meets environmental regulations. This connector is suitable for applications requiring high reliability and performance in demanding environments, making it a viable option for aerospace and military projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15F5S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 5C 5#16 SKT PLUG

LJT 5C 5#16 SKT PLUG

Buy Now
Circular Connector, Plug, 15-5, Cable; Military Specification Amphenol - 51M0297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Military Specification Amphenol
51M0297
Circular Connector, Plug, 15-5, Cable; Military Specification Amphenol 51M0297
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15F5S-LC 51M0297
Product Name Circular Connector, Plug, 15-5, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details