Amphenol Industrial Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial MS27467E15F35SB-LC

Description
LJT 37C 37#22D SKT PLUG
Request a Quote
Description
LJT 37C 37#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15F35SB-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial - 48K2288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
48K2288
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial 48K2288
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15F35SB-LC 48K2288
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data