Amphenol Industrial Circular Connector, Plug, 15-19, Cable; Military Specification Amphenol Industrial MS27467E15F19S-LC

Description
LJT 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15F19S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#20 SKT PLUG

LJT 19C 19#20 SKT PLUG

Buy Now
Circular Connector, Plug, 15-19, Cable; Military Specification Amphenol Industrial - 96M3672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-19, Cable; Military Specification Amphenol Industrial
96M3672
Circular Connector, Plug, 15-19, Cable; Military Specification Amphenol Industrial 96M3672
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15F19S-LC 96M3672
Product Name Circular Connector, Plug, 15-19, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Plug - NECU-S-M12G4-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details