Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E15B37P

Description
LJT 37C 37#22M PIN PLUG
Request a Quote
Description
LJT 37C 37#22M PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15B37P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22M PIN PLUG

LJT 37C 37#22M PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E15B37P
MIL Spec Connector - MIL-DTL-38999 I MS27467E15B37P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial - 48K2286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
48K2286
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial 48K2286
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15B37P MS27467E15B37P 48K2286
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers