Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E15B35S

Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E15B35S
MIL Spec Connector - MIL-DTL-38999 I MS27467E15B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial - 81K3240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
81K3240
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial 81K3240
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15B35S MS27467E15B35S MS27467E15B35S 81K3240
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers