Amphenol Industrial Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial MS27467E15A5S

Description
LJT 5C 5#16 SKT PLUG
Request a Quote
Description
LJT 5C 5#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E15A5S - PEI-Genesis
Philadelphia, PA, United States
LJT 5C 5#16 SKT PLUG

LJT 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial - 60K6287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial
60K6287
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial 60K6287
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E15A5S 60K6287
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products