Amphenol Industrial Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial MS27467E13F98P

Description
LJT 10C 10#20 PIN PLUG
Request a Quote
Description
LJT 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E13F98P - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 PIN PLUG

LJT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial - 56K9359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial
56K9359
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial 56K9359
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E13F98P 56K9359
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers