Amphenol Aerospace Corporation Circular Connector Plug Size 13, 22Pos, Cable; Military Specification Amphenol Industrial MS27467E13F35S

Description
LJT 22C 22#22D SKT PLUG
Request a Quote
Description
LJT 22C 22#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 22C 22#22D SKT PLUG

LJT 22C 22#22D SKT PLUG

Buy Now
 - Amphenol MS27467E13F35S - PEI-Genesis
Philadelphia, PA, United States
LJT 22C 22#22D SKT PLUG

LJT 22C 22#22D SKT PLUG

Buy Now
Circular Connector Plug Size 13, 22Pos, Cable; Military Specification Amphenol Industrial - 95K5635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22Pos, Cable; Military Specification Amphenol Industrial
95K5635
Circular Connector Plug Size 13, 22Pos, Cable; Military Specification Amphenol Industrial 95K5635
CIRCULAR CONNECTOR PLUG SIZE 13, 22POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 13-35, Cable; Military Specification Amphenol Aerospace - 32W8147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-35, Cable; Military Specification Amphenol Aerospace
32W8147
Circular Connector, Plug, 13-35, Cable; Military Specification Amphenol Aerospace 32W8147
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E13F35S Amphenol MS27467E13F35S 95K5635
Product Name Circular Connector Plug Size 13, 22Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details