Amphenol Industrial Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial MS27467E11F35PA

Description
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial - 33K9548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
33K9548
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial 33K9548
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9548
Product Name Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
DIN 41612 - 39-XC5A-4422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers