Amphenol Industrial Circular Connector Assemblies MS27467E11B98S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467E11B98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E11B98S-ND
Circular Connector Assemblies 1178-MS27467E11B98S-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E11B98S
MIL Spec Connector - MIL-DTL-38999 I MS27467E11B98S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 6C 6#20 SKT PLUG

LJT 6C 6#20 SKT PLUG

Buy Now
 - Amphenol MS27467E11B98S - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#20 SKT PLUG

LJT 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 6Pos, Cable; Military Specification Amphenol Industrial - 31K3058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6Pos, Cable; Military Specification Amphenol Industrial
31K3058
Circular Connector Plug, Size 11, 6Pos, Cable; Military Specification Amphenol Industrial 31K3058
CIRCULAR CONNECTOR PLUG, SIZE 11, 6POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 6POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 11-98, Cable; Military Specification Amphenol Aerospace - 32W7825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Military Specification Amphenol Aerospace
32W7825
Circular Connector, Plug, 11-98, Cable; Military Specification Amphenol Aerospace 32W7825
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467E11B98S-ND MS27467E11B98S MS27467E11B98S Amphenol MS27467E11B98S 31K3058
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 6Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details