Amphenol Industrial Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Industrial MS27467E11B98S-LC

Description
LJT 6C 6#20 SKT WALL RECP
Request a Quote
Description
LJT 6C 6#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E11B98S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#20 SKT WALL RECP

LJT 6C 6#20 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Industrial - 31K3059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Industrial
31K3059
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Industrial 31K3059
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E11B98S-LC 31K3059
Product Name Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers