Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E11B35S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27467E11B35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E11B35S
MIL Spec Connector - MIL-DTL-38999 I MS27467E11B35S
PLUG

PLUG

Buy Now
 - Amphenol MS27467E11B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D SKT PLUG

LJT 13C 13#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27467E11B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E11B35S-ND
Circular Connector Assemblies 1178-MS27467E11B35S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 11, 13Pos, Cable; Military Specification Amphenol Industrial - 31K3056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13Pos, Cable; Military Specification Amphenol Industrial
31K3056
Circular Connector Plug Size 11, 13Pos, Cable; Military Specification Amphenol Industrial 31K3056
CIRCULAR CONNECTOR PLUG SIZE 11, 13POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 32W7759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
32W7759
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 32W7759
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E11B35S Amphenol MS27467E11B35S 1178-MS27467E11B35S-ND 31K3056
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Assemblies Circular Connector Plug Size 11, 13Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers