Amphenol Corporation Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol MS27466T25F4P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol - 31M2556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol
31M2556
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol 31M2556
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2556
Product Name Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details