Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27466T25B61P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466T25B61P
MIL Spec Connector - MIL-DTL-38999 I MS27466T25B61P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace - 56K9356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
56K9356
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace 56K9356
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466T25B61P 56K9356
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details