Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27466T25B29P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466T25B29P
MIL Spec Connector - MIL-DTL-38999 I MS27466T25B29P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial - 56K9348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial
56K9348
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial 56K9348
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466T25B29P 56K9348
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details