Amphenol Corporation Circular Connector Receptacle, Size 23, 85 Position, Wall; Military Specification Amphenol MS27466T23F2PB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 85 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 85 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23, 85 Position, Wall; Military Specification Amphenol - 48M3290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 85 Position, Wall; Military Specification Amphenol
48M3290
Circular Connector Receptacle, Size 23, 85 Position, Wall; Military Specification Amphenol 48M3290
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 85 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 85 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3290
Product Name Circular Connector Receptacle, Size 23, 85 Position, Wall; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details