Amphenol Industrial Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial MS27466T21F41S

Description
LJT 41C 41#20 SKT RECP
Request a Quote
Description
LJT 41C 41#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466T21F41S - PEI-Genesis
Philadelphia, PA, United States
LJT 41C 41#20 SKT RECP

LJT 41C 41#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial - 56K9344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial
56K9344
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial 56K9344
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466T21F41S 56K9344
Product Name Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Standard Circular Connectors - 1-2823447-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details