Amphenol Industrial Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial MS27466T21F35P

Description
LJT 79C 79#22D PIN RECP
Request a Quote
Description
LJT 79C 79#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466T21F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 79C 79#22D PIN RECP

LJT 79C 79#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial - 60K6279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
60K6279
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial 60K6279
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466T21F35P 60K6279
Product Name Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data