Amphenol Aerospace Corporation Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace MS27466T21F11S

Description
LJT 11C 11#12 SKT RECP
Request a Quote
Description
LJT 11C 11#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466T21F11S - PEI-Genesis
Philadelphia, PA, United States
LJT 11C 11#12 SKT RECP

LJT 11C 11#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace - 56K9342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace
56K9342
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace 56K9342
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466T21F11S 56K9342
Product Name Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers