Amphenol Aerospace Corporation Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol Aerospace MS27466T17F35S

Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol Aerospace - 63M9249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol Aerospace
63M9249
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol Aerospace 63M9249
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63M9249
Product Name Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details