Amphenol Industrial Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial MS27466T17F26S

Description
LJT 26C 26#20 SKT RECP
Request a Quote
Description
LJT 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466T17F26S - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 SKT RECP

LJT 26C 26#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial - 22M1205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
22M1205
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial 22M1205
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466T17F26S 22M1205
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details