Amphenol Corporation Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol MS27466T17B35BB

Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol - 47T7733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol
47T7733
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol 47T7733
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47T7733
Product Name Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data