Amphenol Industrial Circular Connector Assemblies MS27466T15F35S

Description
37 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27466T15F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27466T15F35S-ND
Circular Connector Assemblies AMS27466T15F35S-ND
37 Position Circular Connector Receptacle, Female Sockets Crimp

37 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27466T15F35S - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT RECP

LJT 37C 37#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial - 48K2277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial
48K2277
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial 48K2277
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27466T15F35S-ND Amphenol MS27466T15F35S 48K2277
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details