Amphenol Industrial Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial MS27466T13B4S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial - 33K9545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
33K9545
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial 33K9545
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9545
Product Name Circular Connector, Receptacle, Size 13, 4 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data