Amphenol Industrial Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial MS27466T13A98S

Description
LJT 10C 10#20 SKT RECP
Request a Quote
Description
LJT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466T13A98S - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 SKT RECP

LJT 10C 10#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial - 33K3920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial
33K3920
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial 33K3920
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466T13A98S 33K3920
Product Name Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Plug - NECU-S-M12G4-P1-Q6-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details