Amphenol Corporation Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Amphenol MS27466T11B5S-LC

Description
LJT 5C 5#20 SKT RECP
Request a Quote Datasheet
Description
LJT 5C 5#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 5C 5#20 SKT RECP

LJT 5C 5#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Amphenol - 71M5276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Amphenol
71M5276
Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Amphenol 71M5276
CIRCULAR CONN, RCPT, 11-5, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-5, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466T11B5S-LC 71M5276
Product Name Circular Conn, Rcpt, 11-5, Wall Mount; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers