Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27466T11B2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466T11B2S
MIL Spec Connector - MIL-DTL-38999 I MS27466T11B2S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Amphenol Aerospace - 12T7852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Amphenol Aerospace
12T7852
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Amphenol Aerospace 12T7852
CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466T11B2S 12T7852
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Circular Connector Assemblies - 1124-EEG.2T.310.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details