Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial MS27466E25F35SA

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial - 96J5913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
96J5913
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial 96J5913
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5913
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products