Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27466E25B19P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466E25B19P
MIL Spec Connector - MIL-DTL-38999 I MS27466E25B19P
RECEPT

RECEPT

Buy Now
Circular Connectors - MS27466E25B19P - 1035732-MS27466E25B19P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27466E25B19P
1035732-MS27466E25B19P
Circular Connectors - MS27466E25B19P 1035732-MS27466E25B19P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1035732-MS27466E25B1 9P Packaging: Bulk Number of Positions: 19 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Voltage Rating: 600VAC, 850VDC Current Rating: 23A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 25-19 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 175°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1035732-MS27466E25B19P
Packaging: Bulk
Number of Positions: 19
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 600VAC, 850VDC
Current Rating: 23A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 25-19
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 175°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466E25B19P 1035732-MS27466E25B19P
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connectors - MS27466E25B19P
Connector Type Military Connector Circular / Cylindrical Connectors
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details