Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27466E23B35SB

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466E23B35SB
MIL Spec Connector - MIL-DTL-38999 I MS27466E23B35SB
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial - 22M1197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
22M1197
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial 22M1197
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466E23B35SB 22M1197
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-ALBKM12-RMBR12-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details