Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27466E21B11S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27466E21B11S
MIL Spec Connector - MIL-DTL-38999 I MS27466E21B11S
RECEPT

RECEPT

Buy Now
Circular Conn, Rcpt, 21-11, Wall Mount; Military Specification Amphenol - 12R2133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-11, Wall Mount; Military Specification Amphenol
12R2133
Circular Conn, Rcpt, 21-11, Wall Mount; Military Specification Amphenol 12R2133
CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27466E21B11S 12R2133
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 21-11, Wall Mount; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers