Amphenol Corporation Ljt 26C 26#20 Pin Recp Rohs Compliant Amphenol MS27466E17F26P

Description
LJT 26C 26#20 PIN RECP
Request a Quote
Description
LJT 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466E17F26P - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 PIN RECP

LJT 26C 26#20 PIN RECP

Buy Now
Ljt 26C 26#20 Pin Recp Rohs Compliant Amphenol - 19X5557 - Newark, An Avnet Company
Chicago, IL, United States
Ljt 26C 26#20 Pin Recp Rohs Compliant Amphenol
19X5557
Ljt 26C 26#20 Pin Recp Rohs Compliant Amphenol 19X5557
LJT 26C 26#20 PIN RECP ROHS COMPLIANT: YES

LJT 26C 26#20 PIN RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 32W0544 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
32W0544
Amphenol Aerospace 32W0544
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466E17F26P 19X5557
Product Name Ljt 26C 26#20 Pin Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details