Amphenol Corporation Circular Conn, Rcpt, 17-55, Wall Mount; Military Specification Amphenol MS27466E17A55S

Description
LJT 55C 55#22M SKT RECP
Request a Quote
Description
LJT 55C 55#22M SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466E17A55S - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22M SKT RECP

LJT 55C 55#22M SKT RECP

Buy Now
Circular Conn, Rcpt, 17-55, Wall Mount; Military Specification Amphenol - 64M6465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-55, Wall Mount; Military Specification Amphenol
64M6465
Circular Conn, Rcpt, 17-55, Wall Mount; Military Specification Amphenol 64M6465
CIRCULAR CONN, RCPT, 17-55, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-55, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466E17A55S 64M6465
Product Name Circular Conn, Rcpt, 17-55, Wall Mount; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details