Amphenol Corporation Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol MS27466E17A35P

Description
LJT 55C 55#22D PIN RECP
Request a Quote
Description
LJT 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466E17A35P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN RECP

LJT 55C 55#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
LJT 55C 55#22D PIN RECP

LJT 55C 55#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol - 40M0825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol
40M0825
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol 40M0825
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466E17A35P MS27466E17A35P 40M0825
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details