AMPHENOL CORPORATION
MS27466E13B4A-UWHST2 -- LJT 4C 4#16 PIN RECP AMPHENOL
Amphenol Corporation
Ljt 4C 4#16 Pin Recp Amphenol
MS27466E13B4A-UWHST2
Description
LJT 4C 4#16 PIN RECP
Description
LJT 4C 4#16 PIN RECP
Suppliers
Ljt 4C 4#16 Pin Recp Amphenol
89W8659
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89W8659 |
|
Product Name
|
Ljt 4C 4#16 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
Geometry
Straight
Voltage Rating
335 volts
View Details