Amphenol Aerospace Corporation Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace MS27466E11F35P

Description
LJT 13C 13#22D PIN RECP
Request a Quote
Description
LJT 13C 13#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27466E11F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D PIN RECP

LJT 13C 13#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace - 50R8710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace
50R8710
Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace 50R8710
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27466E11F35P 50R8710
Product Name Circular Conn, Rcpt, 11-35, Wall Mount; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details