Amphenol Sine Systems Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel MS24W23G30

Description
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 84AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
84AC4315
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel 84AC4315
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84AC4315
Product Name Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details