Amphenol Sine Systems Contacts - Multi Purpose MS24M23F

Description
SOCKET CONTACT, MACHINED, GOLD F
Request a Quote Datasheet
Description
SOCKET CONTACT, MACHINED, GOLD F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-MS24M23F-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-MS24M23F-ND
Contacts - Multi Purpose 889-MS24M23F-ND
SOCKET CONTACT, MACHINED, GOLD F

SOCKET CONTACT, MACHINED, GOLD F

Buy Now Datasheet
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 68Y5029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
68Y5029
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 68Y5029
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-MS24M23F-ND 68Y5029
Product Name Contacts - Multi Purpose Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details