MS24266R12B12P6 -- 26500 12C 12#20 PIN PLUG AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
26500 12C 12#20 Pin Plug Amphenol Aerospace
MS24266R12B12P6
Description
26500 12C 12#20 PIN PLUG
Description
26500 12C 12#20 PIN PLUG
Suppliers
26500 12C 12#20 Pin Plug Amphenol Aerospace
39K4049
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39K4049 |
|
Product Name
|
26500 12C 12#20 Pin Plug Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details