AMPHENOL INDUSTRIAL
MS24264R12B12PN -- 26500 12C 12#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
26500 12C 12#20 Pin Recp Amphenol Industrial
MS24264R12B12PN
Description
26500 12C 12#20 PIN RECP
Description
26500 12C 12#20 PIN RECP
Suppliers
26500 12C 12#20 Pin Recp Amphenol Industrial
27K6780
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
27K6780 |
|
Product Name
|
26500 12C 12#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details