Amphenol Sine Systems Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel MS20W23G10

Description
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3775
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3775
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3775
Product Name Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details